Monolithic Power Systems, Inc. LED Drivers MP2410AGJ-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1584-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1584-6-ND
LED Drivers 1589-1584-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1584-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1584-2-ND
LED Drivers 1589-1584-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1584-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1584-1-ND
LED Drivers 1589-1584-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP2410AGJ-Z - 885592-MP2410AGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2410AGJ-Z
885592-MP2410AGJ-Z
PMIC - PMIC - LED Drivers - MP2410AGJ-Z 885592-MP2410AGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885592-MP2410AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MP2410 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1584-6, MP2410AGJ-Z-ND, 1589-1584-1, 1589-1584-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885592-MP2410AGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2410
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1584-6, MP2410AGJ-Z-ND, 1589-1584-1, 1589-1584-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2410AGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2410AGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2410AGJ-Z
IC LED DRV RGLTR PWM 2A TSOT23-6

IC LED DRV RGLTR PWM 2A TSOT23-6

Supplier's Site
PMIC - LED Drivers - MP2410AGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2410AGJ-Z
PMIC - LED Drivers MP2410AGJ-Z
IC LED DRVR RGLTR SOT23-6

IC LED DRVR RGLTR SOT23-6

Supplier's Site Datasheet
Led Driver, Sync Buck, 1Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) - 31AK5899 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Sync Buck, 1Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps)
31AK5899
Led Driver, Sync Buck, 1Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) 31AK5899
LED DRIVER, SYNC BUCK, 1MHZ, TSOT-23 ROHS COMPLIANT: YES

LED DRIVER, SYNC BUCK, 1MHZ, TSOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1584-6-ND 885592-MP2410AGJ-Z MP2410AGJ-Z MP2410AGJ-Z 31AK5899
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP2410AGJ-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Driver, Sync Buck, 1Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 to 24 volts 4.2 to 24 volts
Output Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5646S701X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
 - LM2792LD-L - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers