LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-6
IC LED DRV RGLTR PWM 2A TSOT23-6
IC LED DRV RGLTR PWM 2A TSOT23-6
2A 1MHz up to 97% Efficiency Synchronous
2A 1MHz up to 97% Efficiency Synchronous
LED DRIVER, SYNC BUCK, 1MHZ, TSOT-23-6; Device Topology:Synchronous
IC LED DRV RGLTR PWM 2A TSOT23-6
2A, 1MHZ, UP TO 97% EFFICIENCY S
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MP2410AGJ-PTR-ND | 337174 | 54AH3372 | MP2410AGJ-P | MP2410AGJ-P |
| Product Name | LED Drivers | LED Driver ICs | Led Driver, Sync Buck, 1Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.2 to 24 volts | 0.1750 volts | 4.2 to 24 volts | 4.2 to 24 volts | |
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |