LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A 8-UTQFN (1.5x2.5)
Win Source Part Number: 1108839-MP23701GQEU-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Output: 0.1V
Frequency: 1.5MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 4.2V
Voltage - Supply (Max): 24V
Package / Case: 8-UDFN
Supplier Device Package: 8-UTQFN (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP23701GQEU-ZTR
Base Product Number: MP23701
LED DRIVER, SYNC BUCK, 1.5MHZ, UTQFN-8; Device Topology:Synchronous
24V, 2A, 1.5MHZ, SYNCHRONOUS, ST
IC LED DRV RGLTR ANALOG 8UTQFN
LED Lighting Drivers 24V, 2A, 1.5MHz, Synchronous,Step-Dow
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MP23701GQEU-ZTR-ND | 1108839-MP23701GQEU-Z | 67AH3024 | MP23701GQEU-Z | MP23701GQEU-Z | MP23701GQEU-Z |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Led Driver, Sync Buck, 1.5Mhz, Utqfn-8; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.2 to 24 volts | 4.2 to 24 volts | 4.2 to 24 volts | |||
| Output Voltage | 0.1000 volts | 0.1000 volts | ||||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |