Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885580-MP2229GQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Package: 14-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2229
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1097-2, 1589-1097-1, 1589-1097-6
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJUSTABLE 6A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 14QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1097-6-ND | 885580-MP2229GQ-P | MP2229GQ-P | MP2229GQ-P | MP2229GQ-P | MP2229GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2229GQ-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-QFN (3x3) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 19.95 volts | 0.6000 volts | 0.6000 to 19.95 volts | 0.6000 volts |