Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885579-MP2181GTL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Package: SOT-583
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2181
Categories: Integrated Circuits (ICs)
Case / Package: SOT-583
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP2181GTL-ZDKR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
1A, SYNCHRONOUS, STEP-DOWN CONVE
1A, SYNCHRONOUS, STEP-DOWN CONVE
IC REG BUCK ADJ 1A SOT583
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885579-MP2181GTL-Z | 1589-MP2181GTL-ZCT-ND | MP2181GTL-Z | MP2181GTL-Z | MP2181GTL-Z | MP2181GTL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2181GTL-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |