Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885573-MP2147GD-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-PowerVFQFN
Package: 12-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2147
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP2147GD-PDKR, 1589-MP2147GD-PCT, 1589-MP2147GD-PTR, MP2147GD-P-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-PowerVFQFN
Switching Voltage Regulators 5.5V, 4A, 1.2Mhz Step-Down Switcher
IC REG BUCK ADJUSTABLE 4A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-PowerVFQFN
IC REG BUCK ADJ 4A 12QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885573-MP2147GD-P | 1589-MP2147GD-PDKR-ND | MP2147GD-P | MP2147GD-P | MP2147GD-P | MP2147GD-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2147GD-P | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-QFN (2x3) | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |