Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2143HGD-P

Description
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3326 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3326
Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3326
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3326
Product Name Dc/dc Conv, Sync Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details