The MP2013GG-Z is a low power linear voltage regulator designed for applications requiring a wide input voltage range of 2.5V to 40V and a maximum output current of 150mA. It features a low quiescent current of 3.2µA, making it suitable for battery-powered and portable devices. The regulator has a dropout voltage of 620mV at full load and offers both fixed and adjustable output voltage options ranging from 1.215V to 15V, with an output accuracy of ±2%. The device includes essential protection features such as thermal shutdown and current limiting, ensuring reliable operation under various conditions. It operates within a junction temperature range of -40°C to +125°C and is available in compact QFN6 (2mm x 2mm) and QFN8 (3mm x 3mm) packages. The MP2013GG-Z is suitable for industrial, automotive, and medical imaging applications, as well as ultra-low-power microcontrollers.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MP2013GG-Z |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |