Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078855-MP20048DJ-LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.234V
Dropout Voltage-Max: 0.0625V @ 250mA (Typ)
Operating Supply Current: 800μA
PSRR: 48db to 23dB (100Hz to 10kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5
IC REG LIN POS ADJ 250MA TSOT23
IC REG LIN POS ADJ 250MA TSOT23
LDO Voltage Regulators Capless Low Noise 250mA Linear Reg
IC REG LIN POS ADJ 250MA TSOT23
IC REG LIN POS ADJ 250MA TSOT23
IC REG LIN POS ADJ 250MA TSOT23
LDO Voltage Regulators Capless Low Noise 250mA Linear Reg
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078855-MP20048DJ-LF-Z | 1589-MP20048DJ-LF-ZTR-ND | 541-MP20048DJ-LF-Z | MP20048DJ-LF-Z | MP20048DJ-LF-Z | MP20048DJ-LF-Z | MP20048DJ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20048DJ-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators Capless Low Noise 250mA Linear Reg | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |