Monolithic Power Systems, Inc. Ldo, Adj, 5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) MP2000DJ-ADJ-LF-P

Description
LDO, ADJ, 5V, 0.15A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1.35V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V, 0.15A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1.35V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
54AH3302
Ldo, Adj, 5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) 54AH3302
LDO, ADJ, 5V, 0.15A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1.35V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO, ADJ, 5V, 0.15A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1.35V; Input Voltage Max:6V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3302
Product Name Ldo, Adj, 5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 1.35 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details