Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2000DJ-ADJ-LF-P

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1047-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1047-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1079896-MP2000DJ-ADJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1079896-MP2000DJ-ADJ-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1079896-MP2000DJ-ADJ-LF-P
Win Source Part Number: 1079896-MP2000DJ-ADJ -LF-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC5238-1.3YM5-TR; MIC5238-1.1YM5-TR; TLV71333PDBVT; TLV71318PDBVT; TLV71318PDBVR; NCP4586DSN28T1G; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1047-1,1589-104 7-2,1589-1047-6 Base Product Number: MP2000 Voltage Dropout (Max): 0.3V @ 150mA (Typ)

Win Source Part Number: 1079896-MP2000DJ-ADJ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5238-1.3YM5-TR; MIC5238-1.1YM5-TR; TLV71333PDBVT; TLV71318PDBVT; TLV71318PDBVR; NCP4586DSN28T1G;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1047-1,1589-1047-2,1589-1047-6
Base Product Number: MP2000
Voltage Dropout (Max): 0.3V @ 150mA (Typ)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2000DJ-ADJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2000DJ-ADJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2000DJ-ADJ-LF-P
IC REG LIN POS ADJ 150MA TSOT23

IC REG LIN POS ADJ 150MA TSOT23

Supplier's Site
PMIC - Voltage Regulators - Linear - MP2000DJ-ADJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2000DJ-ADJ-LF-P
PMIC - Voltage Regulators - Linear MP2000DJ-ADJ-LF-P
IC REG LIN POS ADJ 150MA TSOT23

IC REG LIN POS ADJ 150MA TSOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2000DJ-ADJ-LF-P
LDO Voltage Regulators MP2000DJ-ADJ-LF-P
LDO Voltage Regulators 150mA, Low Vin LDO w/adj Vout

LDO Voltage Regulators 150mA, Low Vin LDO w/adj Vout

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1589-1047-2-ND 1079896-MP2000DJ-ADJ-LF-P MP2000DJ-ADJ-LF-P MP2000DJ-ADJ-LF-P MP2000DJ-ADJ-LF-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tape & Reel SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data