Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159431-MP2000DJ-1.0
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Accuracy: 3 %
Output Voltage: 1 V
Categories: Custom Parts
Case / Package: TSOT
Max Input Voltage: 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 150 mA
Min Input Voltage: 1.35 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159431-MP2000DJ-1.0-LF-P |
| Product Name | Custom Parts - Custom Parts (J - M) - MP2000DJ-1.0-LF-P |