Monolithic Power Systems, Inc. PMIC - PMIC - Gate Drivers - MP1907AGQ-P MP1907AGQ-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885567-MP1907AGQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP1907 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1046-1, 1589-1046-2, 1589-1046-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885567-MP1907AGQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP1907 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1046-1, 1589-1046-2, 1589-1046-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MP1907AGQ-P - 885567-MP1907AGQ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MP1907AGQ-P
885567-MP1907AGQ-P
PMIC - PMIC - Gate Drivers - MP1907AGQ-P 885567-MP1907AGQ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885567-MP1907AGQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP1907 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1046-1, 1589-1046-2, 1589-1046-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885567-MP1907AGQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP1907
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1046-1, 1589-1046-2, 1589-1046-6

Buy Now
PMIC - Gate Drivers - MP1907AGQ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MP1907AGQ-P
PMIC - Gate Drivers MP1907AGQ-P
IC GATE DRVR HALF-BRIDGE 10QFN

IC GATE DRVR HALF-BRIDGE 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 885567-MP1907AGQ-P MP1907AGQ-P
Product Name PMIC - PMIC - Gate Drivers - MP1907AGQ-P PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details