Audio Amplifiers 2.7W Class-D Audio Amplifier
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
IC AMP CLASS D MONO 2.78W 10QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | MP1720DQ-9-LF-Z | MP1720DQ-9-LF-Z | MP1720DQ-9-LF-Z |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 2.78 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |