Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078827-MP1720DH-216
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.78W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1078827-MP1720DH-216-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP1720DH-216-LF-Z |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |