LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA, 150mA (Flash) 16-QFN (4x4)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 755096-MP1529DR-LF-P
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight, Camera Flash
Voltage - Output: 25V
Frequency: 1.2MHz
Current - Output / Channel: 30mA, 150mA (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
IC LED DRV RGLTR PWM 16QFN
LED Lighting Drivers 2x6 backlight 1x4 flash WLED Driver
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP1529DR-LF-P-ND | 755096-MP1529DR-LF-P | MP1529DR-LF-P | MP1529DR-LF-P | MP1529DR-LF-P |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP1529DR-LF-P | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 25 volts | 25 volts |