IC LED DRV RGLTR PWM 950MA 8MSOP
LED DRIVER, BOOST, MSOP-8; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:36V; Output Voltage Max:36V; Output Current Max:20mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP1528DK-LF-P | MP1528DK-LF-P | 54AH3289 |
| Product Name | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, Msop-8; Device Topology Monolithic Power Systems (Mps) |
| Type | Dimmable | ||
| Output Current | 950 milliamps | 20 milliamps | |
| Input Voltage | 2.7 to 36 volts | 2.7 to 36 volts |