Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024207-MP1519DQ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 22mA
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 22mA 16-QFN (3x3)
LED Lighting Drivers 4 LED, 2.5 - 5.5Vin Charge pump driver
IC LED DRVR RGLTR ANALOG 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 024207-MP1519DQ-LF-Z | MP1519DQ-LF-Z-ND | MP1519DQ-LF-Z | MP1519DQ-LF-Z | MP1519DQ-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP1519DQ-LF-Z | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Output Current | 22 milliamps | 22 milliamps | 22 milliamps |