Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927661-MP1519DQ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 22mA 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP1519
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1035-1, 1589-1035-2, 1589-1035-6
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 22mA 16-QFN (3x3)
IC LED DRVR RGLTR ANALOG 16QFN
LED Lighting Drivers 4 LED, 2.5 - 5.5Vin Charge pump driver
LED Lighting Drivers 4 LED, 2.5 - 5.5Vin Charge pump driver
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927661-MP1519DQ-LF-P | 1589-1035-2-ND | MP1519DQ-LF-P | MP1519DQ-LF-P | 541-MP1519DQ-LF-P | MP1519DQ-LF-P |
| Product Name | PMIC - PMIC - LED Drivers - MP1519DQ-LF-P | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | LED Lighting Drivers 4 LED, 2.5 - 5.5Vin Charge pump driver | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |