Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059322-MP1518DG-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-QFN (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 350mA (Switch)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
IC LED DRVR RGLTR PWM 350MA 8QFN
LED Lighting Drivers 6 LED, 2.6 - 6Vin Switch Driver
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 059322-MP1518DG-LF-Z | 1589-MP1518DG-LF-ZCT-ND | MP1518DG-LF-Z | MP1518DG-LF-Z | MP1518DG-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP1518DG-LF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Output Voltage | 25 volts | 25 volts | |||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |