Monolithic Power Systems, Inc. LED Drivers MP1518DG-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP1518DG-LF-P is a step-up LED driver designed to drive up to six series white LEDs from a single lithium-ion battery. It operates with a fixed frequency architecture, achieving efficiencies of up to 87% with a switching frequency exceeding 1 MHz. The device features a low feedback voltage of 104 mV, which minimizes power loss and enhances efficiency. Key protective features include under-voltage lockout, thermal shutdown, and current limiting, ensuring safe operation under various conditions. The MP1518DG-LF-P is available in a compact 8-pin QFN package measuring 2mm x 2mm, making it suitable for space-constrained applications such as cell phones, handheld computers, digital cameras, and small LCD displays. The device supports soft-start and PWM dimming, providing flexibility in LED brightness control. It also includes an open load shutdown feature that turns off the converter in the event of an over-voltage condition. Overall, the MP1518DG-LF-P is a robust solution for applications requiring efficient LED driving capabilities.

Datasheet Summary
Powered by GS/AI

The MP1518DG-LF-P is a step-up LED driver designed to drive up to six series white LEDs from a single lithium-ion battery. It operates with a fixed frequency architecture, achieving efficiencies of up to 87% with a switching frequency exceeding 1 MHz. The device features a low feedback voltage of 104 mV, which minimizes power loss and enhances efficiency. Key protective features include under-voltage lockout, thermal shutdown, and current limiting, ensuring safe operation under various conditions. The MP1518DG-LF-P is available in a compact 8-pin QFN package measuring 2mm x 2mm, making it suitable for space-constrained applications such as cell phones, handheld computers, digital cameras, and small LCD displays. The device supports soft-start and PWM dimming, providing flexibility in LED brightness control. It also includes an open load shutdown feature that turns off the converter in the event of an over-voltage condition. Overall, the MP1518DG-LF-P is a robust solution for applications requiring efficient LED driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP1518DG-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP1518DG-LF-P
LED Drivers MP1518DG-LF-P
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP1518DG-LF-P
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 25 volts
Output Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75113MX - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT1271AIWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details