MONOLITHIC POWER SYSTEMS, INC.
MMS740100-24-C2-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS740100-24-C2-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
1589-MMS740100-24-C2-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.1340 HP
|
|
Continuous Torque
|
2.8 In-lbs (3.24 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
Continuous Torque
216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features
Torque Motor
View Details
DC Voltage Range
18.0 VDC
Torque Constant
1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia
8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Commutation
Brushless
Continuous Torque
1.0 In-lbs (1.12 kg-cm)
View Details
Shenzhen Yunhongda Motor Co., LTD.
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details