Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MONOLITHIC POWER SYSTEMS, INC.
MID1W0505AGY-3S-P -- DC DC CONVERTERS
Monolithic Power Systems, Inc.
DC DC Converters
MID1W0505AGY-3S-P
Description
1W, SEMI-REGULATED, 3KVDC ISOLAT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1W, SEMI-REGULATED, 3KVDC ISOLAT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-MID1W0505AGY-3S-PTR-ND
DC DC Converters
1589-MID1W0505AGY-3S-PTR-ND
1W, SEMI-REGULATED, 3KVDC ISOLAT
1W, SEMI-REGULATED, 3KVDC ISOLAT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
1589-MID1W0505AGY-3S-PTR-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AX2090-NF50-0014 | Power supply for AX5000 | Mains filters up to AX5112
View Details
TDK-Lambda Europe GmbH
15W Single & Dual DC-DC converters
PXB15-24WS3P3
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Regulatory Compliance
Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
ABSOPULSE Electronics Ltd.
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply
HTP 300-FX
Specs
Type
DC Power Supply; High Voltage
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
TE Connectivity
Power Supplies
5000005335-SE
Specs
DC Output Voltage
5.0 volts
DC Output Current
1 amps
View Details