Monolithic Power Systems, Inc. DC DC Converters MEZD72402A-D

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1483-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1483-ND
DC DC Converters 1589-1483-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7131
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7131
DC-DC CONVERTER, 1.8V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:2A; Product Range:mEZD72402A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:2A; Product Range:mEZD72402A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-1483-ND 53AH7131
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details