CURRENT SENSOR HE 50A 12-TQFN
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1589-MCS1826GQTE-50-ZTR-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | 12-PowerWFQFN |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 50 amps |