Monolithic Power Systems, Inc. Sensors, Transducers - Current Sensors MCS1803GS-20-Z

Description
Win Source Part Number: 1352460-MCS1803GS-20 -Z Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 100kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 10.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 5µs Sensitivity: 100mV/A Sensor Type: Hall Effect Accuracy: ±2.5% For Measuring: AC/DC Current - Sensing: ±20A Linearity: ±0.5%
Request a Quote Datasheet
Description
Win Source Part Number: 1352460-MCS1803GS-20 -Z Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 100kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 10.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 5µs Sensitivity: 100mV/A Sensor Type: Hall Effect Accuracy: ±2.5% For Measuring: AC/DC Current - Sensing: ±20A Linearity: ±0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1352460-MCS1803GS-20-Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1352460-MCS1803GS-20-Z
Sensors, Transducers - Current Sensors 1352460-MCS1803GS-20-Z
Win Source Part Number: 1352460-MCS1803GS-20 -Z Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 100kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 10.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 5µs Sensitivity: 100mV/A Sensor Type: Hall Effect Accuracy: ±2.5% For Measuring: AC/DC Current - Sensing: ±20A Linearity: ±0.5%

Win Source Part Number: 1352460-MCS1803GS-20-Z
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 10.5mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 5µs
Sensitivity: 100mV/A
Sensor Type: Hall Effect
Accuracy: ±2.5%
For Measuring: AC/DC
Current - Sensing: ±20A
Linearity: ±0.5%

Buy Now Datasheet
Current Sensors - 1589-MCS1803GS-20-ZTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1803GS-20-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1803GS-20-ZCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1352460-MCS1803GS-20-Z 1589-MCS1803GS-20-ZTR-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 20 amps 20 amps
Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency Range 100000 Hz 100000 Hz
Response Time 5 µs 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973R050T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details