Monolithic Power Systems, Inc. Current Sensor ICs MCS1802GS-05-P

Description
3.3V Linear Hall-Effect Current Sensor
Request a Quote Datasheet
Description
3.3V Linear Hall-Effect Current Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor ICs - 337054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
337054
Current Sensor ICs 337054
3.3V Linear Hall-Effect Current Sensor

3.3V Linear Hall-Effect Current Sensor

Supplier's Site
Current Sensor ICs - 337053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
337053
Current Sensor ICs 337053
3.3V Linear Hall-Effect Current Sensor

3.3V Linear Hall-Effect Current Sensor

Supplier's Site
Current Sensors - 1589-MCS1802GS-05-PTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1802GS-05-PDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1802GS-05-PCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) - 60AJ3938 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps)
60AJ3938
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) 60AJ3938
CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 337054 1589-MCS1802GS-05-PTR-ND 60AJ3938
Product Name Current Sensor ICs Current Sensors Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps)
Technology Hall-Effect Hall-Effect
Mounting / Configuration SOIC-8 "8-SOIC"
Approvals / Certifications RoHS
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548323-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4973R075T5US0010XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details