Monolithic Power Systems, Inc. Current Sensors MCS1801GS-12-P

Description
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1589-MCS1801GS-12-PTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 100Khz, Soic-8, 5.5V; Quiescent Current Monolithic Power Systems (Mps) - 60AJ3936 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 100Khz, Soic-8, 5.5V; Quiescent Current Monolithic Power Systems (Mps)
60AJ3936
Current Sensor, 100Khz, Soic-8, 5.5V; Quiescent Current Monolithic Power Systems (Mps) 60AJ3936
CURRENT SENSOR, 100KHZ, SOIC-8, 5.5V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

CURRENT SENSOR, 100KHZ, SOIC-8, 5.5V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 1589-MCS1801GS-12-PTR-ND 60AJ3936
Product Name Current Sensors Current Sensor, 100Khz, Soic-8, 5.5V; Quiescent Current Monolithic Power Systems (Mps)
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers