Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z HR1000AGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807899-HR1000AGS-Z Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 15.5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807899-HR1000AGS-Z Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 15.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z - 807899-HR1000AGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z
807899-HR1000AGS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z 807899-HR1000AGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807899-HR1000AGS-Z Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 13V ~ 15.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807899-HR1000AGS-Z
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Duty Cycle: 50%
Frequency - Switching: Up to 600kHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Soft Start
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 13V ~ 15.5V

Buy Now
AC DC Converters, Offline Switches - HR1000AGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1000AGS-Z
AC DC Converters, Offline Switches HR1000AGS-Z
Converter Offline Half-Bridge Topology Up to 600kHz 16-SOIC

Converter Offline Half-Bridge Topology Up to 600kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1000AGS-Z
PMIC - AC DC Converters, Offline Switchers HR1000AGS-Z
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 807899-HR1000AGS-Z HR1000AGS-Z HR1000AGS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HR1000AGS-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details