Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z HFC0500GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803119-HFC0500GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.3W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 790V Topology: Flyback Duty Cycle: 50% Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 9V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803119-HFC0500GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.3W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 790V Topology: Flyback Duty Cycle: 50% Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 9V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z - 803119-HFC0500GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z
803119-HFC0500GS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z 803119-HFC0500GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803119-HFC0500GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 1.3W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 790V Topology: Flyback Duty Cycle: 50% Frequency - Switching: 25kHz Fault Protection: Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 9V ~ 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803119-HFC0500GS-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 1.3W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 790V
Topology: Flyback
Duty Cycle: 50%
Frequency - Switching: 25kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supplier Device Package: 8-SOIC-7A
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 9V ~ 24V

Buy Now
AC DC Converters, Offline Switches - HFC0500GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HFC0500GS-Z
AC DC Converters, Offline Switches HFC0500GS-Z
Converter Offline Flyback Topology 25kHz 8-SOIC-7A

Converter Offline Flyback Topology 25kHz 8-SOIC-7A

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HFC0500GS-Z
PMIC - AC DC Converters, Offline Switchers HFC0500GS-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803119-HFC0500GS-Z HFC0500GS-Z HFC0500GS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HFC0500GS-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5068A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -24 volts
Input Voltage -120 to -162 volts
View Details