Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches HF900GS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316382-HF900GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316382-HF900GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316382-HF900GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316382-HF900GS
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316382-HF900GS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316382-HF900GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316382-HF900GS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Power (Watts): 1.45 W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 900V
Topology: Flyback
Frequency - Switching: 300kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 14-SOIC-11
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - HF900GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF900GS
AC DC Converters, Offline Switches HF900GS
Converter Offline Flyback Topology 300kHz 14-SOIC-11

Converter Offline Flyback Topology 300kHz 14-SOIC-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316382-HF900GS HF900GS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width), 11 Leads SOIC; Other; 14-SOIC (0.154\", 3.90mm Width), 11 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038374-ICE3BR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers