Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches HF900GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320789-HF900GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1507-6,1589-150 7-2,HF900GS-Z-ND,158 9-1507-1 Base Product Number: HF900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320789-HF900GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1507-6,1589-150 7-2,HF900GS-Z-ND,158 9-1507-1 Base Product Number: HF900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320789-HF900GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320789-HF900GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320789-HF900GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320789-HF900GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 14-SOIC-11 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1507-6,1589-150 7-2,HF900GS-Z-ND,158 9-1507-1 Base Product Number: HF900 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320789-HF900GS-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power (Watts): 1.45 W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 900V
Topology: Flyback
Frequency - Switching: 300kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 14-SOIC-11
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width), 11 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1507-6,1589-1507-2,HF900GS-Z-ND,1589-1507-1
Base Product Number: HF900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - HF900GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF900GS-Z
AC DC Converters, Offline Switches HF900GS-Z
Converter Offline Flyback Topology 300kHz 14-SOIC-11

Converter Offline Flyback Topology 300kHz 14-SOIC-11

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HF900GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF900GS-Z
PMIC - AC DC Converters, Offline Switchers HF900GS-Z
IC OFFLINE SWITCH FLYBACK 14SOIC

IC OFFLINE SWITCH FLYBACK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320789-HF900GS-Z HF900GS-Z HF900GS-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width), 11 Leads SOIC; Other; 14-SOIC (0.154\", 3.90mm Width), 11 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372776-LOF225-20B15 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 140 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details