EVAL BOARD FOR MPQ3364
EVAL BOARD, ANALOGUE, PWM, 0.05A, 50V; Device Topology:Boost; No. of Outputs:4Outputs; Output Current:50mA; Output Voltage:50V; Input Voltage Min:3.5V; Input Voltage Max:36V; Core Chip:MPQ3364GRE; Dimming Control Type:Analogue, PWM RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | EVQ3364-R-00A | 73AJ4665 |
| Product Name | LED Driver Evaluation Boards | Eval Board, Analogue, Pwm, 0.05A, 50V; Device Topology Monolithic Power Systems (Mps) |
| Category | Developement Board |