Manufacturer: Fagor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992361-FS0202MN00RB
Mounting: SMD (SMT)
Number of Pins: 4
Hold Current: 5 mA
Categories: OEM Parts(F-I)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): FS0202MN00RBFS0202MN
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992361-FS0202MN00RB |
| Product Name | OEM Parts - OEM Parts (F - I) - FS0202MN00RB |