Monarch Instrument Track-It™ RH/Temp Data Logger with No Display

Description
The Track-It™ RH/Temp Data Logger is a battery powered stand alone compact data logger that records up to 32,000 samples each of Relative Humidity and Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™RH/Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food Museums Buildings Laboratories Libraries HVAC Refrigeration Pharmaceutical Agriculture Computer Rooms Communications Equipment Bulk Dry Storage Monitoring Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeatability Accurate internal clock (1 minute per year) Dewpoint calculation standard Multiple user programmable displays N.I.S.T. calibration available
Description
The Track-It™ RH/Temp Data Logger is a battery powered stand alone compact data logger that records up to 32,000 samples each of Relative Humidity and Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™RH/Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food Museums Buildings Laboratories Libraries HVAC Refrigeration Pharmaceutical Agriculture Computer Rooms Communications Equipment Bulk Dry Storage Monitoring Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeatability Accurate internal clock (1 minute per year) Dewpoint calculation standard Multiple user programmable displays N.I.S.T. calibration available

Suppliers

Company
Product
Description
Supplier Links
Track-It™ RH/Temp Data Logger with No Display -  - Monarch Instrument
Amherst, NH, USA
Track-It™ RH/Temp Data Logger with No Display
Track-It™ RH/Temp Data Logger with No Display
The Track-It™ RH/Temp Data Logger is a battery powered stand alone compact data logger that records up to 32,000 samples each of Relative Humidity and Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™RH/Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Typical Uses Shipping Warehouse Food Museums Buildings Laboratories Libraries HVAC Refrigeration Pharmaceutical Agriculture Computer Rooms Communications Equipment Bulk Dry Storage Monitoring Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package included 1 year or 5 year lithium battery options Wide temperature range 0 to 185 deg. F (0 to 85 deg. C) Full 0 to 100% humidity range High accuracy and repeatability Accurate internal clock (1 minute per year) Dewpoint calculation standard Multiple user programmable displays N.I.S.T. calibration available

The Track-It™ RH/Temp Data Logger is a battery powered stand alone compact data logger that records up to 32,000 samples each of Relative Humidity and Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours.

The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™RH/Temp Logger can be ordered with or without an LCD display. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. Both models have a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use.

Typical Uses

  • Shipping
  • Warehouse
  • Food
  • Museums
  • Buildings
  • Laboratories
  • Libraries
  • HVAC
  • Refrigeration
  • Pharmaceutical
  • Agriculture
  • Computer Rooms
  • Communications Equipment
  • Bulk Dry Storage Monitoring

Features

  • Push button to start recording immediately or program to start recording at a later time and date
  • Up to 64,000 data samples per recording session
  • Multiple alarm set points
  • Compact Size
  • Integral USB connector
  • Powerful interactive Track-It Software package included
  • 1 year or 5 year lithium battery options
  • Wide temperature range 0 to 185 deg. F (0 to 85 deg. C)
  • Full 0 to 100% humidity range
  • High accuracy and repeatability
  • Accurate internal clock (1 minute per year)
  • Dewpoint calculation standard
  • Multiple user programmable displays
  • N.I.S.T. calibration available
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ RH/Temp Data Logger with No Display
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details