Monarch Instrument Track-It™ AC Event Data Logger

Description
The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours or can be set to store a sample at every event. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ AC Event Logger can also be used to record ambient temperature along with on/off cycles. This can help diagnose heat vs. cycle time issues. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. The multicolor LED indicator notifies the user of alarms, or general activity. Typical Uses AC Motor efficiency studies Predictive maintenance Monitor lead/lag pump cycles AC motor run times Features Push button or program to start your record Up to 64,000 samples per channel Monitor cycle frequency and duration AC ON or OFF reporting 120/240 VAC 50/60 Hz Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) One year battery life (battery included!) Optional five year battery life High accuracy and repeatability Accurate internal clock (1 minute/year) Multiple user programmable display
Description
The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours or can be set to store a sample at every event. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ AC Event Logger can also be used to record ambient temperature along with on/off cycles. This can help diagnose heat vs. cycle time issues. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. The multicolor LED indicator notifies the user of alarms, or general activity. Typical Uses AC Motor efficiency studies Predictive maintenance Monitor lead/lag pump cycles AC motor run times Features Push button or program to start your record Up to 64,000 samples per channel Monitor cycle frequency and duration AC ON or OFF reporting 120/240 VAC 50/60 Hz Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) One year battery life (battery included!) Optional five year battery life High accuracy and repeatability Accurate internal clock (1 minute/year) Multiple user programmable display

Suppliers

Company
Product
Description
Supplier Links
Track-It™ AC Event Data Logger -  - Monarch Instrument
Amherst, NH, USA
Track-It™ AC Event Data Logger
Track-It™ AC Event Data Logger
The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours or can be set to store a sample at every event. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ AC Event Logger can also be used to record ambient temperature along with on/off cycles. This can help diagnose heat vs. cycle time issues. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. The multicolor LED indicator notifies the user of alarms, or general activity. Typical Uses AC Motor efficiency studies Predictive maintenance Monitor lead/lag pump cycles AC motor run times Features Push button or program to start your record Up to 64,000 samples per channel Monitor cycle frequency and duration AC ON or OFF reporting 120/240 VAC 50/60 Hz Alarm set points Small compact size Integral USB interface (no custom cable!) Interactive software (included!) One year battery life (battery included!) Optional five year battery life High accuracy and repeatability Accurate internal clock (1 minute/year) Multiple user programmable display

The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording at a predetermined time and date or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds to 1 sample every 24 hours or can be set to store a sample at every event.

The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. The Track-It™ AC Event Logger can also be used to record ambient temperature along with on/off cycles. This can help diagnose heat vs. cycle time issues. Information displayed on the LCD is also user programmable and can be sequenced by pressing the logger button. The multicolor LED indicator notifies the user of alarms, or general activity.

Typical Uses

  • AC Motor efficiency studies
  • Predictive maintenance
  • Monitor lead/lag pump cycles
  • AC motor run times

Features

  • Push button or program to start your record
  • Up to 64,000 samples per channel
  • Monitor cycle frequency and duration
  • AC ON or OFF reporting
  • 120/240 VAC 50/60 Hz
  • Alarm set points
  • Small compact size
  • Integral USB interface (no custom cable!)
  • Interactive software (included!)
  • One year battery life (battery included!)
  • Optional five year battery life
  • High accuracy and repeatability
  • Accurate internal clock (1 minute/year)
  • Multiple user programmable display
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ AC Event Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Current
View Details
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details