Monarch Instrument Frequency to Analog Converter/Tachometer F2A3X

Description
The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software. Typical Uses Process monitoring over networks Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features Standard DIN rail mounting Ethernet communications available 5 to 999,990 RPM range (0.083 to 150kHz) Compatible with most speed sensors (TTL) 12 to 24 Vdc input power Alarm set point with optional relay output Pulse repeater output User configurable View real-time data on PC 4-20mA or 0-5 Vdc scalable output 10 Vdc or 5 Vdc sensor excitation
Description
The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software. Typical Uses Process monitoring over networks Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features Standard DIN rail mounting Ethernet communications available 5 to 999,990 RPM range (0.083 to 150kHz) Compatible with most speed sensors (TTL) 12 to 24 Vdc input power Alarm set point with optional relay output Pulse repeater output User configurable View real-time data on PC 4-20mA or 0-5 Vdc scalable output 10 Vdc or 5 Vdc sensor excitation

Suppliers

Company
Product
Description
Supplier Links
Frequency to Analog Converter/Tachometer - F2A3X - Monarch Instrument
Amherst, NH, USA
Frequency to Analog Converter/Tachometer
F2A3X
Frequency to Analog Converter/Tachometer F2A3X
The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software. Typical Uses Process monitoring over networks Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features Standard DIN rail mounting Ethernet communications available 5 to 999,990 RPM range (0.083 to 150kHz) Compatible with most speed sensors (TTL) 12 to 24 Vdc input power Alarm set point with optional relay output Pulse repeater output User configurable View real-time data on PC 4-20mA or 0-5 Vdc scalable output 10 Vdc or 5 Vdc sensor excitation

The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software.

Typical Uses

  • Process monitoring over networks
  • Tachometer signal generator
  • QC and R&D
  • Engine performance
  • Signal conditioning
  • Data acquisition
  • Motor or pump monitoring

Features

  • Standard DIN rail mounting
  • Ethernet communications available
  • 5 to 999,990 RPM range (0.083 to 150kHz)
  • Compatible with most speed sensors (TTL)
  • 12 to 24 Vdc input power
  • Alarm set point with optional relay output
  • Pulse repeater output
  • User configurable
  • View real-time data on PC
  • 4-20mA or 0-5 Vdc scalable output
  • 10 Vdc or 5 Vdc sensor excitation
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number F2A3X
Product Name Frequency to Analog Converter/Tachometer
Tachometer Type Instrument / Sensor Package
Outputs Analog Current; Analog Voltage
Operating Temperature 14 to 122 F (-10 to 50 C)
Operating Speed 5 to 999990 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 1238779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details