Momentive Performance Materials Inc. Momentive TSE399 Clear Potting & Encapsulating Compound - 18 kg Pail 21897

Description
Momentive clear TSE399 potting & encapsulating compound is compatible with metal materials with a 72 hr cure time.
Description
Momentive clear TSE399 potting & encapsulating compound is compatible with metal materials with a 72 hr cure time.

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE399 Clear Potting & Encapsulating Compound - 18 kg Pail - TSE399-C 18K - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE399 Clear Potting & Encapsulating Compound - 18 kg Pail
TSE399-C 18K
Momentive TSE399 Clear Potting & Encapsulating Compound - 18 kg Pail TSE399-C 18K
Momentive clear TSE399 potting & encapsulating compound is compatible with metal materials with a 72 hr cure time.

Momentive clear TSE399 potting & encapsulating compound is compatible with metal materials with a 72 hr cure time.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Encapsulants and Potting Compounds
Product Number TSE399-C 18K
Product Name Momentive TSE399 Clear Potting & Encapsulating Compound - 18 kg Pail
Dielectric Strength 560 kV/in (220 kV/cm)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing, Non-Yellowing Two Component Epoxy - EP30-4 - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermal Insulation
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Two Component  
View Details
Formulations - Applications - Bonding - Tuffbond 65891 - 36589122AB - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
Dymax Multi-Cure 9-20557-LV UV Curing Conformal Coating Clear 170 mL Cartridge - 9-20557-LV 170ML CARTRIDGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 3150 psi (21719 KPa)
View Details
ELAN-Tron® - E 8162 White Resin / C 8162 Hardener - ELANTAS North America LLC
Specs
Type High Dielectric
Form / Function Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details