Momentive Performance Materials Inc. Momentive TSE3453T Clear Potting & Encapsulating Compound - 5 gal Pail - IDH Number: 20724 20724

Description
Momentive clear TSE3453T potting & encapsulating compound.
Description
Momentive clear TSE3453T potting & encapsulating compound.

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3453T Clear Potting & Encapsulating Compound - 5 gal Pail - IDH Number: 20724 - TSE3453T-A 20K - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3453T Clear Potting & Encapsulating Compound - 5 gal Pail - IDH Number: 20724
TSE3453T-A 20K
Momentive TSE3453T Clear Potting & Encapsulating Compound - 5 gal Pail - IDH Number: 20724 TSE3453T-A 20K
Momentive clear TSE3453T potting & encapsulating compound.

Momentive clear TSE3453T potting & encapsulating compound.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Encapsulants and Potting Compounds
Product Number TSE3453T-A 20K
Product Name Momentive TSE3453T Clear Potting & Encapsulating Compound - 5 gal Pail - IDH Number: 20724
Unlock Full Specs
to access all available technical data

Similar Products

Two Part, Addition Cured Fluorosilicone Offers Excellent Chemical Resistance - MasterSil 980 - Master Bond, Inc.
Specs
Type High Dielectric; Thermally Conductive
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cured
View Details
Formulations - Applications - Bonding - Tuffbond 313 - 3313AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Ceramic
View Details
Dymax Multi-Cure 9001-E-V3.1 UV Curing Encapsulant Clear 10 mL MR Syringe - 9001-E-V3.1 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
ELAN-Tron® - E 8162 White Resin / C 8162 Hardener - ELANTAS North America LLC
Specs
Type High Dielectric
Form / Function Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details