Momentive Performance Materials Inc. Momentive TSE3251 White Potting & Encapsulating Compound - 18 kg Pail 20553

Description
Momentive white TSE3251 potting & encapsulating compound with a 4 hr @ 212F cure time.
Description
Momentive white TSE3251 potting & encapsulating compound with a 4 hr @ 212F cure time.

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3251 White Potting & Encapsulating Compound - 18 kg Pail - TSE3251 18K - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3251 White Potting & Encapsulating Compound - 18 kg Pail
TSE3251 18K
Momentive TSE3251 White Potting & Encapsulating Compound - 18 kg Pail TSE3251 18K
Momentive white TSE3251 potting & encapsulating compound with a 4 hr @ 212F cure time.

Momentive white TSE3251 potting & encapsulating compound with a 4 hr @ 212F cure time.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Encapsulants and Potting Compounds
Product Number TSE3251 18K
Product Name Momentive TSE3251 White Potting & Encapsulating Compound - 18 kg Pail
Thermal Conductivity 0.1800 W/m-K (0.1040 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Tuffbond 315 - 3315AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive Epoxy Features Long Working Life - EP29LPAO - Master Bond, Inc.
Specs
Type High Dielectric; Thermally Conductive
Form / Function Gap Filler, Foam in Place Gasket
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Dymax Multi-Cure 9001-E-V3.5 UV Curing Encapsulant Clear 170 mL Cartridge - 9001-E-V3.5 170ML CARTRIDG - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
Potting Compounds - 1927565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Bottle; Liquid
Chemical System Pur
View Details