Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
MOFLASH SIGNALLING
LED700-05-04 (GREEN) -- BEACON, CONTINUOUS/FLASH, 380VDC, GREEN MOFLASH SIGNALLING
Moflash Signalling
Beacon, Continuous/flash, 380Vdc, Green Moflash Signalling
LED700-05-04 (GREEN)
Description
BEACON, CONTINUOUS/FLASH, 380VDC, GREEN
Newark, An Avnet Company
Done
Description
BEACON, CONTINUOUS/FLASH, 380VDC, GREEN
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Beacon, Continuous/flash, 380Vdc, Green Moflash Signalling
57AK3243
Beacon, Continuous/flash, 380Vdc, Green Moflash Signalling
57AK3243
BEACON, CONTINUOUS/FLASH, 380VDC, GREEN
BEACON, CONTINUOUS/FLASH, 380VDC, GREEN
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
57AK3243
Product Name
Beacon, Continuous/flash, 380Vdc, Green Moflash Signalling
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Panel Indicators, Pilot Lights
3-148-428
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Solder Terminals
View Details
Altech Corp.
22 mm Plastic Pilot Light
3PLBR1LS-110
Specs
Lamp Type
LED Lamps
LED Color
White
Applications
General Industrial
View Details
2
suppliers
Federal Signal Corporation - Industrial Signaling and Systems
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
PMC-048-240G
Specs
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
LED Color
Green; Green
View Details
NKK Switches
Industrial Panel Mount Indicators / Switch Indicators
AT421B
Specs
Lamp Type
LED Lamps
View Details