MOCAP LLC Silicone X-Treme Tape ™ TPE-X10R

Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote
Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone X-Treme Tape ™ - TPE-X10R - MOCAP LLC
Park Hills, MO, United States
Silicone X-Treme Tape ™
TPE-X10R
Silicone X-Treme Tape ™ TPE-X10R
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
  • Material: Self-Fusing Silicone Tape
  • No Adhesive Therefore No Residue when Removed
  • Conforms to Shape to Create an Air and Water Tight Seal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TPE-X10R
Product Name Silicone X-Treme Tape ™
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF400 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0500RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP1.17/1.28 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details