MOCAP LLC Silicone X-Treme Tape ™ TPE-WEB03

Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote
Description
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone X-Treme Tape ™ - TPE-WEB03 - MOCAP LLC
Park Hills, MO, United States
Silicone X-Treme Tape ™
TPE-WEB03
Silicone X-Treme Tape ™ TPE-WEB03
Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
  • Material: Self-Fusing Silicone Tape
  • No Adhesive Therefore No Residue when Removed
  • Conforms to Shape to Create an Air and Water Tight Seal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TPE-WEB03
Product Name Silicone X-Treme Tape ™
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF260 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
View Details
General Purpose Plugs for Metric Threads - GPM2515RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Pull Plugs - MSPP.156 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
Material Rubber - Silicone
View Details