MOCAP LLC Silicone Rubber Pull Plugs MSPP.156

Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Pull Plugs - MSPP.156 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Pull Plugs
MSPP.156
Silicone Rubber Pull Plugs MSPP.156
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: Silicone
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSPP.156
Product Name Silicone Rubber Pull Plugs
Overall Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.90/2.07 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP4 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1260 inch (3.2 mm)
Material Rubber - Silicone
View Details
Push-in Plugs for SAE and NPT Threads - PIP0688 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP160 - MOCAP LLC
Specs
Overall Length 0.9291 inch (23.6 mm)
Material Polyethylene (PE)
View Details