MOCAP LLC High Temperature Vinyl Tapered Plugs TP9212T

Description
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
Request a Quote
Description
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Vinyl Tapered Plugs - TP9212T - MOCAP LLC
Park Hills, MO, United States
High Temperature Vinyl Tapered Plugs
TP9212T
High Temperature Vinyl Tapered Plugs TP9212T
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
  • Material: High-Temp Vinyl (Black)
  • Wide Flange for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TP9212T
Product Name High Temperature Vinyl Tapered Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP200 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Metric Threads - GPM1215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP.75/.84 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details