MOCAP LLC
Threaded Plastic Plugs for Flared JIC Fittings
FJP240
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Suppliers
Threaded Plastic Plugs for Flared JIC Fittings
FJP240
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Red)
- Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
FJP240 |
|
Product Name
|
Threaded Plastic Plugs for Flared JIC Fittings |
|
Overall Length
|
1.15 inch (29.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Threaded; Flange
Overall Length
0.5906 inch (15 mm)
Material
Polyethylene (PE)
View Details
Features
Knurled
Overall Length
0.5000 inch (12.7 mm)
Material
Polyethylene (PE)
View Details
Features
Flange; Pull Tab
Overall Length
0.5000 inch (12.7 mm)
Material
Polyethylene (PE)
View Details