MOCAP LLC High Temperature Vinyl Tapered Plugs TP9211T

Description
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
Request a Quote
Description
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Vinyl Tapered Plugs - TP9211T - MOCAP LLC
Park Hills, MO, United States
High Temperature Vinyl Tapered Plugs
TP9211T
High Temperature Vinyl Tapered Plugs TP9211T
Material: High-Temp Vinyl (Black) Wide Flange for Easy Removal
  • Material: High-Temp Vinyl (Black)
  • Wide Flange for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TP9211T
Product Name High Temperature Vinyl Tapered Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM2015RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details