MOCAP LLC Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0375

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for MS-21921 Flareless Tube and Nut Assemblies - TNP0375 - MOCAP LLC
Park Hills, MO, United States
Plugs for MS-21921 Flareless Tube and Nut Assemblies
TNP0375
Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0375
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably
  • Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TNP0375
Product Name Plugs for MS-21921 Flareless Tube and Nut Assemblies
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP200 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF490 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.23/1.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP8 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details