MOCAP LLC Square Telescopic Tube - 1-1/4X1-7/8-2-3/4 (32X50-70MM) SQ TELESCOPIC SQT32050

Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Telescopic Tube - 1-1/4X1-7/8-2-3/4 (32X50-70MM) SQ TELESCOPIC - SQT32050 - MOCAP LLC
Park Hills, MO, United States
Square Telescopic Tube - 1-1/4X1-7/8-2-3/4 (32X50-70MM) SQ TELESCOPIC
SQT32050
Square Telescopic Tube - 1-1/4X1-7/8-2-3/4 (32X50-70MM) SQ TELESCOPIC SQT32050
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number SQT32050
Product Name Square Telescopic Tube - 1-1/4X1-7/8-2-3/4 (32X50-70MM) SQ TELESCOPIC
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Small Plastic Storage Boxes - 2-1/8X11/16X1/4 (55 x18x 7 mm) MULTI BOX PP - MB55X1807 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.3900 inch (9.91 mm)
View Details
Multi Boxes - 8-3/16X8-3/16X1/2 (209.5 x209.5x 14 mm) SF BOX W/RING PP - MB20014 - MOCAP LLC
Specs
Container Type Box
Height 0.7440 inch (18.9 mm)
Length 8.45 inch (215 mm)
View Details
Packaging for Ceramic Inserts - 1-3/8X1-3/8X1 (35.8 x35.8x 26 mm) MULTI BOX PP - MB3525 - MOCAP LLC
Specs
Container Type Box
Height 1.14 inch (29.01 mm)
Length 1.56 inch (39.7 mm)
View Details