MOCAP LLC Grip Pak - 5/16" X 2-7/8" (8MM X 73MM) GRIP PAK CENTERED KIT GRCK060073

Description
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grip Pak - 5/16
Park Hills, MO, United States
Grip Pak - 5/16" X 2-7/8" (8MM X 73MM) GRIP PAK CENTERED KIT
GRCK060073
Grip Pak - 5/16" X 2-7/8" (8MM X 73MM) GRIP PAK CENTERED KIT GRCK060073
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Ratchet-style length adjustment ensures extensive use on tools with different dimensions. MOCAP Grip Pak Centered containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.

Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter.
The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit.
Ratchet-style length adjustment ensures extensive use on tools with different dimensions.
MOCAP Grip Pak Centered containers can be used to package a wide variety of parts:

  • Solid Carbide Cutting Tools
  • Drills
  • Milling Cutters
  • Shank Tools

Grip Pak Centered bases are manufactured in High-Impact Polypropylene (PP) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP).
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number GRCK060073
Product Name Grip Pak - 5/16" X 2-7/8" (8MM X 73MM) GRIP PAK CENTERED KIT
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Packaging for Carbide Inserts - 1-1/2X29/32X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Compartment Box Packaging - 4.32X2.87X.59 (109.8 x 72.8 x 15.0 MM) 1 CELL INSERT BOX - IB01/D1 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details